EN
  • EN
  • DE

AD8192ACPZ-RL7

Part No AD8192ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC VIDEO SWITCH 56LFCSP / Video Switch IC I²C, Serial DVI, HDMI 1.3a 56-LFCSP-VQ (8x8) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Function Switch
Applications Video Display
Standards DVI, HDMI 1.3a
Control Interface I²C, Serial
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number AD8192
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8192ACPZ-RL7CT,AD8192ACPZ-RL7-ND,2156-AD8192ACPZ-RL7,ANAANAAD8192ACPZ-RL7,AD8192ACPZ-RL7DKR,AD8192ACPZ-RL7TR
Standard Package 750
Win Source Part Number 982607-AD8192ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD8192ACPZ-RL7 CAD Model

Description

AD8192ACPZ-RL7 High-Speed HDMI/DVI Switch from Analog Devices Inc.

The AD8192ACPZ-RL7 is a cutting-edge HDMI/DVI switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is tailored for applications that require high-speed switching between multiple HDMI or DVI signals. It is an ideal solution for advanced video systems such as home theaters, multimedia systems, and digital signage platforms.

Key Features

  • Supports High-Definition Multimedia Interface (HDMI) and Digital Visual Interface (DVI) signals.
  • High bandwidth capability, suitable for high-resolution video up to 1080p and WUXGA.
  • Integrated equalization to compensate for signal degradation over long cables.
  • Low crosstalk and low output skew ensure signal integrity.
  • Compliant with HDMI 1.3 and HDCP 1.1, ensuring compatibility with the latest multimedia devices.
  • Automatic control option via HDMI/DVI cable detection or manual control via I2C or GPIO.
  • Available in a compact 64-lead LFCSP package (9 mm x 9 mm).
  • Lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

  • Audio/Video Receivers
  • Home Theater Systems
  • Digital Signage
  • KVM (Keyboard, Video, Mouse) Switches
  • Professional Video Switching Equipment

Product Description

The AD8192ACPZ-RL7 boasts an impressive array of features that make it a versatile and powerful component for any video switching application. It supports fast switching of HDMI/DVI signals, ensuring seamless transitions between sources with minimal latency. The device's integrated equalization feature allows it to maintain signal integrity over long cable runs, which is critical for maintaining high-quality video and audio. The AD8192ACPZ-RL7 also offers flexibility in control methods, with options for automatic switching based on cable detection or manual control through I2C or GPIO interfaces. Its adherence to HDMI 1.3 and HDCP 1.1 standards guarantees compatibility with a wide range of current and future multimedia devices. Packaged in a space-saving LFCSP, this switch is designed for easy integration into a variety of systems without compromising on performance.

With its robust design and advanced features, the AD8192ACPZ-RL7 from Analog Devices Inc. stands out as a premium solution for managing and distributing high-definition video signals in demanding environments.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,504 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess