EN
  • EN
  • DE

AD8187ARU-REEL7

Part No AD8187ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 480 MHz Single-Supply (5 V) Triple 2:1 Multiplexers / Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172110-AD8187ARU-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD8187
Introduction Date August 07, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8187ARU-REEL7 CAD Model

Description

The AD8187ARU-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal routing. This device is part of the high-speed video multiplexer family and is known for its exceptional signal integrity and low crosstalk, making it ideal for video and graphics signal switching.

Key Features

  • High Bandwidth: With a bandwidth of 400 MHz, the AD8187ARU-REEL7 ensures that signals are switched with minimal degradation, supporting high-resolution video and other high-frequency applications.
  • Low Crosstalk: The device boasts low crosstalk between channels, which is critical for maintaining signal quality in multi-channel systems.
  • Triple 8:1 Mux: It features a triple 8-to-1 multiplexer configuration, allowing for the selection of one of eight inputs to be routed to each output, providing versatility in signal routing.
  • Single Supply Operation: It operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Power-Down Mode: The inclusion of a power-down mode helps reduce power consumption when the multiplexer is not in active use, making it suitable for power-sensitive applications.

Applications

The AD8187ARU-REEL7 is well-suited for a variety of applications, including:

  • Professional video switching
  • Video-on-demand systems
  • High-resolution computer monitors and projectors
  • Security systems
  • Teleconferencing equipment

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD8187ARU-REEL7, which indicates that it is provided in a tape and reel packaging format suitable for automated assembly processes. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess