EN
  • EN
  • DE

AD8185ACPZ

Part No AD8185ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816616-AD8185ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8185ACPZ CAD Model

Description

Product Overview: AD8185ACPZ by Analog Devices Inc.

The AD8185ACPZ is a high-performance analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to cater to the demanding needs of high-speed video and graphics applications where signal integrity and performance are paramount.

The AD8185ACPZ operates with a wide bandwidth of 800 MHz, enabling it to handle a broad range of signals without compromising the quality. This makes it an ideal choice for systems that require fast switching between multiple analog inputs, such as RGB video signals.

Key Features:

  • High Bandwidth: The device boasts a significant 800 MHz bandwidth, ensuring that even high-frequency signals are switched with minimal distortion.
  • Low Crosstalk: Crosstalk between channels is kept to a minimum, which is critical in maintaining signal fidelity in multi-channel systems.
  • Fast Switching: With a switching time of just 10 ns, the AD8185ACPZ can rapidly transition between inputs, making it suitable for high-speed video and data applications.
  • Triple 2:1 Mux: It features a triple 2:1 multiplexer configuration, allowing for the selection between two sets of three inputs, which is common in RGB or YPbPr video applications.

Applications:

Due to its high-speed capabilities and robust design, the AD8185ACPZ is commonly used in:

  • Professional video switching equipment
  • High-resolution computer monitors and graphics cards
  • Video-on-demand systems
  • Medical imaging displays
  • Telecommunications systems

Technical Specifications:

  • Package: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for dense PCB layouts.
  • Supply Voltage: It operates within a supply voltage range of ±5 V, accommodating various system architectures.
  • Operating Temperature: The AD8185ACPZ is designed to work within an extended temperature range, ensuring reliability across different environmental conditions.

In summary, the AD8185ACPZ from Analog Devices Inc. is a versatile and high-quality analog multiplexer that addresses the needs of sophisticated video and graphics systems. Its high bandwidth, low crosstalk, and fast switching capabilities make it a top contender for designers looking to enhance their high-speed signal processing applications.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess