EN
  • EN
  • DE

AD7467BRTZ-REEL7

Part No AD7467BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 10BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 1.6V ~ 3.6V
Supply Voltage , Digital 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number AD7467
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137235-AD7467BRTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7467BRTZ-REEL7 CAD Model

Description

The AD7467BRTZ-REEL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact, feature-rich ADC is designed for a wide array of applications ranging from battery-powered devices to data acquisition systems.

Key Features:

  • Resolution: 12-bit ADC provides precise digital representation of analog signals.
  • Input Type: Single-ended input for straightforward interfacing with sensors and signals.
  • Sampling Rate: Capable of conversion rates up to 1 MSPS (Mega-Samples Per Second), suitable for high-speed applications.
  • Power Supply: Operates from a single 2.7 V to 5.25 V power supply, making it versatile for various system voltages.
  • Low Power Consumption: Ideal for portable and battery-powered applications due to its low power operation.
  • Package: Comes in a compact, 6-lead SOT-23 package, saving valuable board space.
  • Interface: Features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards for easy integration into digital systems.
  • Temperature Range: Specified performance from -40°C to +85°C, ensuring reliability across diverse operating conditions.

Applications:

The AD7467BRTZ-REEL7 is well-suited for a variety of applications that require high-speed and precise data conversion. Some common use cases include:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7467BRTZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications.

Ordering Information:

The AD7467BRTZ-REEL7 comes in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess