EN
  • EN
  • DE

AD815ARB-24-REEL

Part No AD815ARB-24-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Output Current Differential Driver / ADSL Driver Dual 24-Pin SOIC W Bat T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172096-AD815ARB-24-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD815
Introduction Date August 27, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD815ARB-24-REEL CAD Model

Description

Product Overview: AD815ARB-24-REEL

The AD815ARB-24-REEL is a high-performance audio amplifier component manufactured by Analog Devices Inc., a renowned leader in the field of precision high-performance integrated circuits. This product is designed to cater to a wide range of audio applications where sound quality and reliability are paramount.

Key Features

  • High Output Current: The AD815ARB-24-REEL is capable of delivering a high output current, making it suitable for driving a variety of audio loads with ease.
  • Wide Bandwidth: With a broad frequency response, this amplifier ensures that audio signals are amplified without significant loss of fidelity, preserving the nuances of the original sound.
  • Low Distortion: The device is engineered to have low distortion levels, ensuring that the audio output is clear and true to the original recording.
  • Dual Amplifier Channels: It features dual independent amplifier channels, which can be used in stereo applications or bridged for even more power in mono configurations.
  • Flexible Power Supply: The AD815ARB-24-REEL operates over a wide range of power supply voltages, accommodating various system design requirements.

Applications

The AD815ARB-24-REEL is versatile and can be used in a multitude of audio applications, including:

  • High-quality audio amplifiers
  • Professional mixing consoles
  • Studio monitors
  • Active loudspeakers
  • Audio distribution systems

Product Packaging and Quality

As denoted by the 'REEL' suffix in its product name, the AD815ARB-24-REEL is supplied in a reel package, which is ideal for automated manufacturing processes. This packaging ensures that the product is delivered in a manner suitable for high-volume production, and it aids in maintaining the integrity of each component during shipping and handling.

Analog Devices Inc. is known for its commitment to quality, and the AD815ARB-24-REEL is no exception. It is manufactured to meet stringent industry standards, ensuring performance, durability, and reliability for professional audio equipment manufacturers and enthusiasts alike.

With its robust feature set and flexible application potential, the AD815ARB-24-REEL stands out as a superior choice for those seeking an audio amplifier solution that does not compromise on quality or performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess