EN
  • EN
  • DE

AD8151AST

Part No AD8151AST
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 33 x 17, 3.2 Gb/s Digital Crosspoint Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138280-AD8151AST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8151AST CAD Model

Description

The AD8151AST is a high-performance digital crosspoint switch designed by Analog Devices Inc., a company renowned for its expertise in high-speed integrated circuits. This device is part of their comprehensive portfolio of products that cater to a wide range of applications, including telecommunications, data communications, and instrumentation.

Key Features

  • High-Speed Switching: The AD8151AST is capable of operating at very high speeds, with a bandwidth that supports data rates up to 2.5 Gbps per port, making it suitable for high-speed signal routing applications.
  • Configurable Ports: This crosspoint switch offers 15 differential PECL-/CML-compatible inputs and 15 outputs, which can be configured in various array sizes such as 15x15, allowing for flexible signal routing configurations.
  • Low Crosstalk: Designed with low crosstalk characteristics, the AD8151AST ensures minimal interference between signals, which is critical for maintaining signal integrity in dense routing environments.
  • Programmable: The device can be programmed via a serial or parallel interface, providing users with control over the crosspoint configuration and the ability to adapt to different system requirements.
  • Power Efficiency: With a low power consumption profile, the AD8151AST is ideal for power-sensitive applications, contributing to overall system efficiency.

Applications

The AD8151AST is designed for a variety of applications that require high-speed data routing and switching, such as:

  • ATM and Gigabit Ethernet switches
  • Backplane switching
  • Base station infrastructure
  • High-speed ATE (Automatic Test Equipment)
  • Video switching and broadcast equipment

Quality and Reliability

Analog Devices Inc. ensures that the AD8151AST meets the highest quality and reliability standards. The device is available in a compact 80-lead LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications, while also providing robustness for industrial-grade performance.

With its combination of high-speed performance, configurability, and low power consumption, the AD8151AST from Analog Devices Inc. stands out as a versatile solution for complex digital signal routing challenges in modern electronic systems.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.1001 $189.1001
2+ $182.7961 $365.5922
3+ $163.8864 $491.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess