EN
  • EN
  • DE

AD8150AST

Part No AD8150AST
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWIT 33X17 184LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Series XStream™
Package Bag
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3.3V, 5V, -3.3V, -5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 184-LQFP
Supplier Device Package 184-LQFP (20x20)
Base Product Number 8150
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555591-AD8150AST
Ultra Librarian 3D Model Ultra Librarian AD8150AST CAD Model

Description

Analog Devices Inc. AD8150AST Product Overview

The AD8150AST is a high-performance digital crosspoint switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced component is designed to route high-speed digital signals in complex communication systems, making it an ideal choice for network routing and switching applications where signal integrity and bandwidth are critical.

Key Features

  • High-Speed Operation: The AD8150AST operates at exceptional speeds, enabling the swift routing of digital signals without significant latency, making it suitable for demanding applications such as telecommunication and data communication networks.
  • 32 × 32 Switch Matrix: The device features a 32 × 32 crosspoint matrix, providing a high level of flexibility in connecting inputs to outputs. This allows for a multitude of routing possibilities and can accommodate large-scale systems.
  • Low Crosstalk: With its low crosstalk characteristics, the AD8150AST ensures minimal interference between signals, maintaining the integrity of the data as it passes through the switch.
  • Programmable: Users can program the device via a serial or parallel interface, offering versatility in control and the ability to adapt to various system requirements.

Applications

  • Data and Telecommunication Networks
  • Video Switching
  • Signal Routing in Test Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

  • Package: The AD8150AST is available in a 100-lead LQFP (Low Profile Quad Flat Package), which is conducive to efficient PCB (Printed Circuit Board) layout.
  • Power Consumption: Its power consumption is optimized for high-density applications, making it an energy-efficient solution for modern electronic systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

The AD8150AST from Analog Devices Inc. exemplifies cutting-edge technology in digital signal routing, offering a blend of speed, flexibility, and performance. Its robust set of features and capabilities make it a top choice for designers and engineers looking to build or upgrade their communication infrastructure with a high-quality, reliable crosspoint switch.

You May Also Be Interested in

Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.5267 $257.5267
2+ $230.8859 $461.7718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess