EN
  • EN
  • DE

AD813ARZ-14

Part No AD813ARZ-14
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC TRPL VIDEO AMP SNGL LP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 250 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134270-AD813ARZ-14
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD813ARZ-14 CAD Model

Description

Product Overview: AD813ARZ-14 from Analog Devices Inc.

The AD813ARZ-14 is a high-performance, single-supply, triple video amplifier integrated circuit produced by Analog Devices Inc., which is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is part of the AD813 series and is designed to provide users with an optimal solution for a variety of video and high-speed signal processing applications.

Key Features

  • High Output Current: The AD813ARZ-14 can deliver a high output current, making it suitable for driving heavy loads, including multiple video lines.
  • Wide Supply Voltage Range: This amplifier operates on a single supply voltage ranging from +12V to +36V, or dual supplies of ±6V to ±18V, providing flexibility for different circuit designs.
  • Low Power Consumption: It is designed to consume low power, which is crucial for portable and battery-powered applications.
  • High Bandwidth: With a bandwidth of 130 MHz at a gain of +2, the AD813ARZ-14 is capable of handling high-speed signals with minimal distortion, making it ideal for video processing.
  • Excellent Video Specifications: It has differential gain and phase error of 0.02% and 0.03° respectively, which ensures high-quality video reproduction.

Applications

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • High-speed signal processing
  • Analog-to-digital driver amplifiers

Robust Packaging

The AD813ARZ-14 comes in a robust 14-lead SOIC package, which is ideal for space-constrained applications and ensures reliable operation even in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD813ARZ-14 is built to meet the highest standards, ensuring stable performance and longevity in a wide range of operating conditions.

Whether you are designing a professional-grade video system or working on high-speed analog signal processing, the AD813ARZ-14 from Analog Devices Inc. offers a mix of performance, power efficiency, and versatility that can meet the needs of your project.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,455 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess