EN
  • EN
  • DE

AD8137YRZ

Part No AD8137YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±6V/12V Automotive 8-Pin SOIC N Tube / IC OPAMP DIFF 110MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 450 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 500nA
Voltage - Input Offset 700μV
Operating Supply Current 3.2mA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.7 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 039100-AD8137YRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8137
Introduction Date May 05, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8137YRZ CAD Model

Description

Introducing the AD8137YRZ Differential Driver from Analog Devices Inc.

The AD8137YRZ is a high-performance, low-cost differential driver manufactured by Analog Devices Inc., a leader in precision signal processing technology. This component is designed to efficiently convert single-ended signals to differential outputs, making it an ideal choice for a variety of applications that require high-speed data transmission and noise immunity.

Key Features:

  • Low Distortion: The AD8137YRZ boasts exceptionally low harmonic distortion, which is critical for maintaining signal integrity in high-speed communication systems.
  • Wide Bandwidth: With a 3-dB bandwidth of 320 MHz when driving a 100 Ω load, this driver is capable of handling high data rates, making it suitable for video, data, and telecommunication applications.
  • Adjustable Output Offset Voltage: Users can adjust the output offset voltage, which allows for greater flexibility in signal conditioning.
  • Power Efficiency: Operating with a low supply current of 5.2 mA per amplifier, the AD8137YRZ is designed for power-sensitive applications.
  • Single Supply Operation: The device can operate from a single 3.3 V to 12 V supply, providing design versatility.

Applications:

The AD8137YRZ is an excellent choice for a wide range of applications, including:

  • Twisted Pair Driving
  • ADC/DAC Buffering
  • High-Speed Data Communications
  • Wireless Infrastructure
  • Video and Audio Broadcasting
  • Test and Measurement Equipment

The device comes in a compact SOIC package, making it easy to integrate into existing designs without requiring significant board space. Its robust construction ensures reliable performance even in harsh industrial environments.

Whether you're designing a high-speed communication link, a broadcast system, or a precision measurement device, the AD8137YRZ from Analog Devices Inc. offers the performance, reliability, and flexibility needed to meet your design requirements.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9006 $52.2108
37+ $2.7171 $100.5327
58+ $2.6253 $152.2674
82+ $2.4417 $200.2194
107+ $2.3499 $251.4393
133+ $2.2581 $300.3273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,889 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess