EN
  • EN
  • DE

AD8137YCPZ-REEL

Part No AD8137YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power 12-Bit Differential ADC Driver | IC OPAMP DIFF 1 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 450V/μs
-3db Bandwidth 110MHz
Current - Input Bias 500nA
Voltage - Input Offset 700μV
Supply Current 3.2mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ± 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number AD8137
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1138268-AD8137YCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8137YCPZ-REEL CAD Model

Description

Product Overview: AD8137YCPZ-REEL from Analog Devices Inc.

The AD8137YCPZ-REEL is a high-performance, low-cost differential amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to deliver a combination of high-speed performance and low distortion, making it an ideal choice for a wide range of applications, including ADC drivers, high-speed communications, and video processing.

The AD8137YCPZ-REEL is available in a compact LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and space-saving benefits. It is supplied in a tape and reel format, which facilitates efficient handling and manufacturing, particularly for high-volume production environments.

Key Features:

  • Wide Bandwidth: The device boasts a high bandwidth of 270 MHz, which allows it to handle high-speed signals without significant loss of fidelity.
  • Low Distortion: With low harmonic distortion, the AD8137YCPZ-REEL ensures clean signal amplification, crucial for maintaining signal integrity in sensitive applications.
  • Low Power Consumption: It operates with a low quiescent current, making it suitable for power-sensitive designs.
  • High Output Current: The amplifier is capable of delivering a high output current, which is beneficial for driving heavy loads or long cables.
  • Differential Output: The differential output configuration helps in rejecting common-mode noise, thus improving signal-to-noise ratio and overall system performance.
  • Adjustable Gain: The gain of the amplifier can be easily adjusted by changing the values of external resistors, providing design flexibility.

Applications:

The AD8137YCPZ-REEL's versatility makes it suitable for a variety of applications. It is commonly used in:

  • Driving analog-to-digital converters (ADCs)
  • Twisted-pair line drivers
  • High-speed data acquisition systems
  • Video and high-definition multimedia interfaces (HDMI)
  • Communications equipment
  • Active filtering

With its impressive feature set and performance parameters, the AD8137YCPZ-REEL from Analog Devices Inc. is a reliable and efficient solution for designers looking to improve their signal processing capabilities while maintaining cost-effectiveness and space efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1784 $50.2488
17+ $5.8900 $100.1300
27+ $5.7059 $154.0593
37+ $5.5219 $204.3103
47+ $5.3378 $250.8766
63+ $4.7856 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess