EN
  • EN
  • DE

AD8131ARZ-REEL

Part No AD8131ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, High Speed Differential Driver | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 2000V/μs
-3db Bandwidth 400MHz
Current - Input Bias 500nA
Voltage - Input Offset 1.5mV
Supply Current 11.5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 2.8V ~ 11V, ±1.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8131
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138262-AD8131ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8131ARZ-REEL CAD Model

Description

Product Overview: AD8131ARZ-REEL from Analog Devices Inc.

The AD8131ARZ-REEL is a high-performance differential driver from Analog Devices Inc., designed to deliver superior signal integrity for a wide range of applications. This component is part of a reel, indicating it is typically used for high-volume production, enabling automated pick-and-place manufacturing processes. The AD8131ARZ-REEL is well-suited for driving high-speed analog-to-digital converters (ADCs), as well as for transmitting high-speed signals over twisted-pair or coaxial cables.

Key Features

  • High-Speed Performance: The AD8131ARZ-REEL operates at a bandwidth of 400 MHz, ensuring rapid signal transmission and minimal delay, which is critical for high-speed data communication and video broadcasting applications.
  • Low Distortion: With a low harmonic distortion, this differential driver ensures that the signal integrity is maintained, resulting in clear and accurate data transmission.
  • Adjustable Gain: The device features a user-adjustable gain, which can be set via external resistors. This flexibility allows designers to tailor the output to match the requirements of the subsequent signal chain components.
  • Single-Supply Operation: The AD8131ARZ-REEL operates on a single +3.3 V to +12 V supply, simplifying power supply design and reducing power consumption.
  • Differential Outputs: The differential output structure provides improved noise immunity, essential for maintaining signal fidelity in electrically noisy environments.

Applications

  • High-speed data acquisition systems
  • Twisted-pair and coaxial cable driving
  • Wireless infrastructure
  • Video broadcasting equipment
  • Professional cameras and surveillance systems

The AD8131ARZ-REEL is offered in a compact SOIC package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its robust design and high-speed capabilities make it an ideal choice for engineers looking for a reliable differential driver that can operate in demanding conditions while maintaining high signal fidelity.

Overall, the AD8131ARZ-REEL from Analog Devices Inc. stands out as a versatile and efficient solution for a multitude of high-speed differential driving needs, ensuring that it remains a popular choice among electronic design professionals.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9982 $54.9802
25+ $4.1011 $102.5275
38+ $3.9729 $150.9702
53+ $3.8448 $203.7744
68+ $3.7166 $252.7288
91+ $3.3321 $303.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess