EN
  • EN
  • DE

AD8130ARMZ-REEL

Part No AD8130ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost 270 MHz Differential Receiver Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8MSOP / SP Amp DIFF Receiver Amp Single ±12.6V/25.2V 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Slew Rate 1100V/μs
-3db Bandwidth 290MHz
Current - Input Bias 500nA
Voltage - Input Offset 400μV
Supply Current 13mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 25.2V, ±2.25V ~ 12.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8130
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138259-AD8130ARMZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8130
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8130ARMZ-REEL CAD Model

Description

AD8130ARMZ-REEL High Performance Differential ADC Driver by Analog Devices Inc.

The AD8130ARMZ-REEL from Analog Devices Inc. is a high-performance differential ADC (Analog-to-Digital Converter) driver that is designed for use in a wide array of applications where signal integrity and high bandwidth are paramount. This device is part of a reel, indicating that it is supplied in tape and reel packaging suitable for automated assembly processes, making it ideal for high-volume production environments.

The AD8130 is a low distortion, single-ended to differential amplifier with a high-speed performance that makes it perfect for driving high-performance ADCs. It has a wide input voltage range and can be used to amplify small single-ended signals to a differential output with a 3 dB bandwidth of 320 MHz and a slew rate of 1700 V/μs. This ensures that the signal fidelity is maintained even at high frequencies, making it suitable for applications such as IF sampling in communication systems, video processing, and high-speed data acquisition systems.

One of the key features of the AD8130ARMZ-REEL is its high common-mode rejection ratio (CMRR) of 70 dB at 10 MHz. This high CMRR makes it particularly useful in environments with significant common-mode noise, as it can effectively suppress unwanted interference and preserve the integrity of the desired signal. Additionally, the amplifier operates over a wide supply voltage range from ±5 V to ±12 V, providing flexibility in various system designs.

The AD8130ARMZ-REEL also offers a low harmonic distortion, which is critical for maintaining the quality of the signal in applications such as test and measurement equipment and medical imaging systems. Its differential output makes it easier to interface with differential input ADCs, reducing the complexity of the signal chain and improving overall system performance.

Manufactured by Analog Devices Inc., a leader in high-performance signal processing technology, the AD8130ARMZ-REEL comes in a compact MSOP (Mini Small Outline Package) that saves board space without compromising on performance. This device is a reliable and efficient solution for engineers looking to enhance the precision and speed of their data conversion systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess