EN
  • EN
  • DE

ADSP-21371KSWZ-2B

Part No ADSP-21371KSWZ-2B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-LQFP / DSP Floating-Point 32bit/40bit 266MHz 208-Pin LQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 266MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-LQFP-EP (28x28)
Win Source Part Number 198828-ADSP-21371KSWZ-2B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21371
Introduction Date August 31, 2004
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-21371KSWZ-2B CAD Model

Description

The ADSP-21371KSWZ-2B is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computing power and efficiency in handling complex signal processing tasks. This product is part of the SHARC processor family, which is well-known for its floating-point prowess, making it an ideal choice for a wide range of audio, automotive, and industrial applications.

Key Features:

  • High-Performance Signal Processing: With its 32-bit architecture, the ADSP-21371KSWZ-2B offers superior signal processing capabilities, perfect for applications that require high-precision calculations and fast throughput.
  • Large On-Chip Memory: The device comes with an integrated 2MB of on-chip RAM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Flexible Peripheral Set: A variety of peripherals, including SPI, UART, and CAN interfaces, provide versatile connectivity options to other components and systems.
  • Advanced Clocking Options: The processor supports multiple clocking options, enabling it to be tuned for optimal performance and power consumption for specific applications.
  • Energy Efficient: The SHARC family of processors is designed with power efficiency in mind, making the ADSP-21371KSWZ-2B suitable for energy-sensitive applications.

Applications:

The ADSP-21371KSWZ-2B excels in a variety of applications, including but not limited to:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

Package and Availability:

This DSP comes in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing ample pin access for interfacing. The ADSP-21371KSWZ-2B is available for purchase through Analog Devices Inc. and its authorized distributors, ensuring reliable delivery and support.

With its robust feature set and Analog Devices' commitment to quality, the ADSP-21371KSWZ-2B stands as a top-tier choice for developers and engineers looking to harness the power of advanced digital signal processing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess