EN
  • EN
  • DE

AD812AR

Part No AD812AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL CURR-FDBK 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Packaging Tube
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 145MHz
Slew Rate 1600 V/µs
Current - Supply 4.5mA
Current - Output / Channel 50mA
Voltage - Supply Single/Dual (±) 2.4 V ~ 36 V ±1.2 V ~ 18 V
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Current Feedback
Win Source Part Number 077170-AD812AR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD812AR CAD Model

Description

Introducing the AD812AR Dual Current Feedback Operational Amplifier

The AD812AR from Analog Devices Inc. is a high-performance dual current feedback operational amplifier designed to accommodate a wide range of applications. This versatile component is well-suited for video and broadcast equipment due to its fast settling time, high slew rate, and wide bandwidth. It is also an excellent choice for any design requiring high-speed data acquisition or signal processing.

Key Features of the AD812AR

  • High Speed: With a remarkable slew rate of 600 V/µs and a bandwidth of 140 MHz (G = +2), the AD812AR is engineered to handle rapid signal changes, making it perfect for video and high-speed signal processing.
  • Low Distortion: The device provides outstanding video specifications with a differential gain error of 0.02% and a differential phase error of 0.06 degrees, ensuring minimal signal distortion.
  • Output Current: Capable of delivering an output current of 50 mA, the AD812AR can drive a variety of loads with ease, including cables and other low-impedance components.
  • Dual Amplifiers: The inclusion of two amplifiers in a single package allows for greater design flexibility and can help reduce the overall component count in space-constrained applications.
  • Power Supply: The AD812AR operates with a power supply range of ±5 V to ±12 V, accommodating various system requirements and simplifying power management.

Applications

The AD812AR is ideal for a multitude of applications, including:

  • Professional video electronics
  • RGB amplifiers
  • Video switchers and routers
  • Cable drivers
  • Test equipment
  • High-speed data acquisition systems

With its robust set of features and capabilities, the AD812AR is a highly reliable choice for designers seeking to enhance the performance and efficiency of their high-speed signal processing and video applications. Analog Devices Inc. continues to be a leader in the semiconductor industry, offering high-quality components like the AD812AR that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1843 $60.9215
11+ $9.9974 $109.9714
16+ $9.6850 $154.9600
22+ $9.3726 $206.1972
28+ $9.0602 $253.6856
37+ $8.1229 $300.5473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,802 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess