EN
  • EN
  • DE

AD811ARZ-16-REEL7

Part No AD811ARZ-16-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Video Amp Current Feedback 16-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name AD811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD811ARZ-16-REEL7DKR, AD811ARZ-16-REEL7-ND, AD811ARZ-16-REEL7CT, AD811ARZ-16-REEL7TR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859711-AD811ARZ-16-REEL7
Ultra Librarian 3D Model Ultra Librarian AD811ARZ-16-REEL7 CAD Model

Description

Introducing the AD811ARZ-16-REEL7 High-Performance Video Op-Amp from Analog Devices Inc.

The AD811ARZ-16-REEL7 is a state-of-the-art video operational amplifier (op-amp) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is specifically engineered to meet the demanding requirements of professional video electronics, such as studio equipment, video cameras, and high-quality video projection systems. Its impressive specifications make it an ideal choice for any application requiring high-speed signal processing and excellent video fidelity.

Key Features:

  • Wide Bandwidth: The AD811ARZ-16-REEL7 boasts a wide bandwidth of 120 MHz at a gain of +2, which ensures high-quality signal transmission without compromising speed, making it perfect for high-resolution video applications.
  • High Slew Rate: With a high slew rate of 1000 V/μs, this op-amp can handle rapid changes in signal levels, allowing for smooth and accurate video signal amplification.
  • Low Distortion: The device features low distortion levels, essential for maintaining the integrity of the video signal and ensuring the highest quality output.
  • Settling Time: The fast settling time of 22 ns to 0.1% is critical for applications that require quick response times, such as video processing and broadcasting.

Applications:

  • Professional Video Equipment
  • RGB Amplifiers
  • Video Cameras
  • Video Switchers
  • Video Projection Systems
  • High-Speed Data Acquisition

The AD811ARZ-16-REEL7 is supplied in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes. The component is available in a compact SOIC package, providing a space-saving solution without compromising on performance.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD811ARZ-16-REEL7 is no exception. It is designed to meet the stringent requirements of the professional video market, ensuring that it can withstand the rigors of continuous operation in a variety of environments.

Whether you are designing a state-of-the-art video editing suite or upgrading an existing video broadcast system, the AD811ARZ-16-REEL7 from Analog Devices Inc. offers the performance and reliability you need to deliver top-notch video quality to your audience.

You May Also Be Interested in

Intersil
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess