EN
  • EN
  • DE

AD808-622BRRL7

Part No AD808-622BRRL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Fiber Optic Receiver with Quantizer and Clock Recovery and Data Retiming / RX Optical Fiber 622Mbps 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172068-AD808-622BRRL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD808
Introduction Date January 29, 1998
ECCN 5A991.b.3
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD808-622BRRL7 CAD Model

Description

The AD808-622BRRL7 is a cutting-edge, high-performance integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This precision-engineered component is designed to cater to a wide range of applications requiring signal processing, power management, and data conversion functionalities.

Key Features

  • High Precision: The AD808-622BRRL7 is built to deliver precise and reliable performance, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: As energy efficiency becomes increasingly important, this IC offers low power operation without compromising on performance, suitable for battery-powered devices.
  • Robust Design: Analog Devices Inc. is known for its robust and durable components, and the AD808-622BRRL7 is no exception, ensuring long-term reliability.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it versatile for various industrial and commercial environments.
  • Advanced Packaging: The AD808-622BRRL7 comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications

The versatile nature of the AD808-622BRRL7 makes it suitable for a plethora of applications, including but not limited to:

  • Telecommunications
  • Medical instrumentation
  • Aerospace and defense systems
  • Industrial control systems
  • Automotive electronics

Technical Specifications

For engineers and designers considering the AD808-622BRRL7 for their projects, the following technical specifications provide a snapshot of its capabilities:

  • Part Number: AD808-622BRRL7
  • Manufacturer: Analog Devices Inc.
  • Category: Integrated Circuits (ICs)
  • Subcategory: Specialized ICs
  • Status: Active and widely available

In conclusion, the AD808-622BRRL7 from Analog Devices Inc. represents a blend of performance, efficiency, and durability, making it an excellent choice for designers looking to incorporate a reliable component into their electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess