EN
  • EN
  • DE

AD8073JRZ-REEL7

Part No AD8073JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 112802-AD8073JRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8073JRZ-REEL7 CAD Model

Description

Product Overview: AD8073JRZ-REEL7

The AD8073JRZ-REEL7 is a high-performance triple video buffer designed and manufactured by Analog Devices Inc. This advanced electronic component is engineered to provide excellent video signal amplification with low power consumption, making it an ideal choice for a wide range of video applications.

Key Features

  • Triple Video Buffers: The AD8073JRZ-REEL7 contains three independent video buffers, delivering high-quality signal transmission for multi-channel video systems.
  • High Speed: With its fast settling time and wide bandwidth, this buffer is capable of handling high-speed video signals, ensuring minimal distortion and high fidelity.
  • Low Power Operation: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Flexibility: It features a wide supply voltage range, providing flexibility in various system design requirements.

Applications

The AD8073JRZ-REEL7 is versatile and can be used in a variety of video processing applications. Its primary uses include:

  • Video amplifiers in CCTV systems
  • RGB pre-amplifiers for monitors and projectors
  • Video distribution systems
  • High-speed video switching
  • Professional video editing equipment

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality, and the AD8073JRZ-REEL7 is no exception. It comes in a reliable package that is designed to meet the rigorous demands of the electronics industry. The REEL7 suffix indicates that this product is available in a tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient handling and placement during the manufacturing process.

Ordering Information

The AD8073JRZ-REEL7 is available for order from Analog Devices Inc. and its authorized distributors. Customers can rely on the company's extensive support network for design-in assistance, ensuring a smooth integration of the product into their applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4019 $50.4399
51+ $1.9708 $100.5108
79+ $1.9093 $150.8347
109+ $1.8477 $201.3993
140+ $1.7861 $250.0540
188+ $1.6013 $301.0444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess