EN
  • EN
  • DE

AD8073JN

Part No AD8073JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 077155-AD8073JN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8073JN CAD Model

Description

AD8073JN - Triple Video Amplifier from Analog Devices Inc.

The AD8073JN is a high-performance triple video amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This amplifier is specifically engineered to cater to the demanding requirements of high-resolution video and graphics applications, making it an ideal choice for designers who require superior video signal amplification.

The AD8073JN features three independent video amplifiers on a single monolithic chip, each capable of delivering excellent video performance with a wide bandwidth and low differential gain and phase error. This makes the AD8073JN perfectly suited for RGB or YPbPr signal amplification in high-quality video systems such as broadcast studio equipment, professional video editing suites, and high-end home theater systems.

Key Features:

  • High Bandwidth: Each amplifier in the AD8073JN provides a wide bandwidth that ensures the video signal is amplified without compromising the integrity of high-frequency components, which is critical for maintaining sharpness and detail in video images.
  • Low Distortion: The device is designed to offer low harmonic distortion, which is essential for preserving the original quality of the video signal, particularly in professional video production and broadcast applications.
  • High Output Current: With a high output current capability, the AD8073JN can drive heavy loads, making it flexible for use in a variety of video applications, including cable driving.
  • Flexible Power Supply: This amplifier can operate from a ±5V to ±15V power supply, providing designers with versatility in system power design.
  • Integrated Sync Tip Clamp: Each amplifier includes an integrated sync tip clamp for DC restoration, which is particularly useful in video processing systems where signal integrity is paramount.

The AD8073JN comes in a standard 14-pin DIP package, making it easy to integrate into existing designs without the need for complex board changes. The amplifier's robust design ensures reliable performance over a wide range of operating temperatures, making it suitable for both commercial and industrial applications.

With its combination of high performance, reliability, and ease of use, the AD8073JN from Analog Devices Inc. stands out as an excellent choice for any application that requires high-quality video signal amplification.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3116 $60.3624
33+ $3.5378 $116.7474
51+ $3.4269 $174.7719
70+ $3.3160 $232.1200
91+ $3.2063 $291.7733
121+ $2.8748 $347.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess