EN
  • EN
  • DE

AD8072ARM-EBZ

Part No AD8072ARM-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8072ARM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Video
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP Package
Win Source Part Number 767559-AD8072ARM-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8072
Introduction Date May 14, 1996
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8072ARM-EBZ CAD Model

Description

The AD8072ARM-EBZ is a high-performance, dual voltage feedback amplifier evaluation board from Analog Devices Inc. Designed to showcase the capabilities of the AD8072 amplifier, this evaluation board provides engineers and designers with a robust platform for testing and prototyping a wide range of electronic applications.

Key Features

  • High-Speed Operation: The AD8072 is capable of high-speed performance with a bandwidth of 300 MHz, making it suitable for video, A/D driver, and high-speed signal processing applications.
  • Low Distortion: The device offers low distortion characteristics, which is essential for maintaining signal integrity in high-fidelity applications.
  • Flexible Power Supply: The evaluation board can operate with dual power supplies ranging from ±2.5 V to ±6 V, or a single supply from 5 V to 12 V, providing versatility in various circuit configurations.
  • Compact Design: The AD8072ARM-EBZ comes in a compact form factor, making it easy to integrate into existing setups without requiring significant space.

Applications

The AD8072ARM-EBZ is ideal for a range of applications, including:

  • High-speed video processing
  • Analog-to-digital converter (ADC) driving
  • Active filtering
  • Data acquisition systems
  • Professional cameras and surveillance systems

Product Details

The evaluation board features the AD8072ARM, which is a dual amplifier with a low input bias current and offset voltage. It provides ease of use with minimal external components required for operation. The board includes options for various input and output configurations, enabling users to customize the signal path to suit specific needs.

With its superior performance and flexibility, the AD8072ARM-EBZ from Analog Devices Inc. is an excellent tool for developing cutting-edge electronic systems that require high-speed, low-distortion amplification.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess