The AD8057AR-REEL7 is a high-performance voltage feedback amplifier offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision electronic component is designed to cater to a wide array of applications, including communications, imaging systems, and test equipment, where speed and accuracy are paramount.
Key Features
- High Speed: With a bandwidth of 325 MHz at a gain of +1, the AD8057AR-REEL7 provides the necessary speed for high-frequency signal processing applications.
- Low Distortion: The amplifier features low harmonic distortion, making it ideal for precision audio and video systems.
- Low Noise: Its low noise performance is suitable for sensitive instrumentation and data acquisition systems.
- Supply Voltage Range: The device operates on a wide supply voltage range from 3 V to 12 V, allowing for flexibility in various circuit designs.
- Output Current: It can deliver an output current of 30 mA, sufficient for driving a range of loads.
- Package Type: The AD8057AR-REEL7 is available in a compact SOIC-8 package, which is conducive to space-constrained applications.
Applications
- Active Filters
- ADC Drivers
- Video Electronics
- Cable Drivers
- Test Equipment
- Communications Infrastructure
The AD8057AR-REEL7 is not just a testament to Analog Devices Inc.'s commitment to high-quality electronic components but also to the innovation that drives high-speed signal processing. The amplifier is provided in a reel package, which facilitates efficient assembly for mass production, making it a go-to choice for manufacturers looking to streamline their supply chain and production processes.
Ordering Information
To order or obtain more information about the AD8057AR-REEL7, visit the Analog Devices Inc. website or contact an authorized distributor. The part is supplied in tape and reel packaging, which is denoted by the "REEL" suffix in the part number, ensuring compatibility with automated manufacturing processes.