EN
  • EN
  • DE

AD8056ANZ

Part No AD8056ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 300 MHz Voltage Feedback Amplifiers | IC OPAMP VFB 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 1400V/μs
-3db Bandwidth 300MHz
Current - Input Bias 400nA
Voltage - Input Offset 3mV
Supply Current 5.4mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD8056
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138196-AD8056ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8056ANZ CAD Model

Description

Product Overview: AD8056ANZ by Analog Devices Inc.

The AD8056ANZ is a high-performance dual voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is known for its low distortion, high speed, and wide bandwidth, making it an excellent choice for a variety of applications, including video, cable drivers, filters, and high-speed signal processing.

Key Features

  • High Speed: The AD8056ANZ offers a fast settling time, which is crucial for applications that require high-speed signal processing.
  • Wide Bandwidth: With a bandwidth of 300 MHz at a gain of +1, this amplifier can handle a wide range of frequencies, making it suitable for high-frequency applications.
  • Low Distortion: The device provides excellent video performance with low harmonic distortion, thereby ensuring a clear and accurate signal transmission.
  • Low Power Consumption: Despite its high performance, the AD8056ANZ is designed to operate with low power consumption, which is beneficial for power-sensitive designs.
  • High Output Current: The amplifier is capable of delivering a high output current, which is often required for driving heavy loads.

Applications

  • Video and Broadcast Equipment
  • Cable Drivers
  • Active Filters
  • High-Speed Signal Processing
  • ADC/DAC Buffering
  • Test and Measurement Instruments

Product Specifications

  • Part Number: AD8056ANZ
  • Manufacturer: Analog Devices Inc.
  • Amplifier Type: Voltage Feedback
  • Number of Circuits: 2
  • Slew Rate: 2300 V/µs
  • Gain Bandwidth Product: 300 MHz
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 8-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The AD8056ANZ from Analog Devices Inc. is an ideal solution for designers looking to integrate a high-speed, low-distortion amplifier into their electronic systems. With its robust feature set and versatile applications, this amplifier is poised to enhance the performance and efficiency of a wide range of products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess