EN
  • EN
  • DE

AD8052

Part No AD8052
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, High Speed Rail-to-Rail Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138185-AD8052
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8052 CAD Model

Description

AD8052 Dual Voltage Feedback Amplifier

The AD8052 from Analog Devices Inc. is a low-cost, high-performance dual voltage feedback operational amplifier. With its wide supply voltage range and high output current capabilities, it's an ideal choice for a multitude of applications ranging from telecommunications to portable devices.

Key Features

  • High Speed: The AD8052 provides a high bandwidth of 230 MHz and a fast slew rate of 160 V/µs, allowing for quick signal amplification with minimal distortion.
  • Wide Supply Range: It operates on a supply voltage from 3 V to 12 V, making it versatile for both single-supply and dual-supply operations.
  • Output Current: This operational amplifier can deliver an output current of 50 mA, making it suitable for driving a variety of loads.
  • Low Power Consumption: With a low supply current of 6 mA per amplifier, the AD8052 is optimized for power-sensitive applications.
  • Low Distortion: It has a low harmonic distortion, which is critical for high-fidelity audio amplification and signal processing.

Applications

The AD8052 is an excellent choice for various applications, including:

  • Active filters
  • Video amplifiers
  • ADC/DAC buffers
  • Cable drivers
  • Test equipment
  • Audio and video signal processing

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8052 is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring consistent performance and durability.

Technical Specifications

Parameter Value
Number of Channels 2
Supply Voltage (Min) 3 V
Supply Voltage (Max) 12 V
Output Current 50 mA
Bandwidth 230 MHz
Slew Rate 160 V/µs

For more detailed information about the AD8052, datasheets and application notes are available on the Analog Devices Inc. website.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess