EN
  • EN
  • DE

AD8051ARTZ-R2

Part No AD8051ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF R-R LDIST LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.8mV
Operating Supply Current 4.8mA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008325-AD8051ARTZ-R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8051ARTZ-R2 CAD Model

Description

Analog Devices Inc. AD8051ARTZ-R2: High-Performance Voltage Feedback Amplifier

The AD8051ARTZ-R2 from Analog Devices Inc. is a compact, high-performance voltage feedback amplifier that offers a blend of speed and precision, making it an ideal choice for a wide array of applications. This device is a member of the Analog Devices' high-speed op-amp portfolio and is designed to operate on a single supply voltage or dual supplies for added flexibility.

Key Features:

  • Wide Bandwidth: The AD8051ARTZ-R2 boasts a high bandwidth of 300 MHz, which is perfect for applications requiring fast signal acquisition and processing. This makes it suitable for video electronics, A/D drivers, and other high-speed signal conditioning tasks.
  • Fast Slew Rate: With a slew rate of 160 V/μs, this amplifier can handle rapid changes in input signals without significant distortion, ensuring signal integrity in high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, consuming only 5 mA of supply current. This feature is particularly beneficial for portable and battery-powered devices where power conservation is crucial.
  • Single or Dual Supply Operation: The AD8051ARTZ-R2 can operate from a single supply voltage ranging from 3 V to 12 V or dual supplies of ±1.5 V to ±6 V, providing versatility in different circuit configurations.
  • Output Swing: It offers a rail-to-rail output swing, which maximizes the dynamic range of the amplifier, especially useful in low-voltage applications.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Robust Performance: The AD8051ARTZ-R2 is designed to deliver excellent performance over the industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Applications:

  • Video Electronics
  • Communication Systems
  • Active Filters
  • Test and Measurement Equipment
  • Photodiode Amplification

Overall, the AD8051ARTZ-R2 is a versatile and efficient solution for designers looking for a high-speed operational amplifier with low power consumption. Its performance characteristics make it an excellent choice for both new designs and upgrades to existing systems where improved speed and dynamic performance are desired.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,710 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess