EN
  • EN
  • DE

AD8044ARZ-14-REEL

Part No AD8044ARZ-14-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad 150 MHz Rail-to-Rail Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 170 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 1.4mV
Operating Supply Current 11.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1138173-AD8044ARZ-14-REEL
Manufacturer Homepage www.analog.com
Family Name AD8044
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8044ARZ-14-REEL CAD Model

Description

Product Overview: AD8044ARZ-14-REEL

The AD8044ARZ-14-REEL is a high-performance, quad-channel operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision electronic components. This advanced op-amp is designed to offer a perfect blend of speed, low distortion, and low noise, making it an ideal choice for a wide range of applications, including video electronics, filters, and high-speed signal processing.

Key Features

  • High Speed: The AD8044ARZ-14-REEL boasts a high slew rate and fast settling time, which is essential for maintaining signal fidelity in high-speed applications.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for audio and video processing applications where maintaining signal integrity is crucial.
  • Low Noise: The device exhibits low noise characteristics, making it suitable for sensitive instrumentation and audio applications.
  • Wide Supply Range: It can operate with a wide supply voltage range, providing flexibility in various circuit designs.
  • Output Swing: The op-amp features rail-to-rail output, which maximizes dynamic range when operating from low supply voltages.

Applications

  • Video and audio processing circuits
  • Active filters and data acquisition systems
  • High-speed integrators, differentiators, and amplifiers
  • ADC/DAC buffers
  • Communication systems

Product Specifications

The AD8044ARZ-14-REEL is provided in a 14-pin SOIC package, suitable for surface-mount technology (SMT) and is available on a tape and reel, which facilitates automated assembly processes. This product is characterized by a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

Quality and Reliability

Analog Devices Inc. is committed to high standards of quality and reliability, and the AD8044ARZ-14-REEL is no exception. This op-amp is manufactured with rigorous testing protocols to ensure that each component meets the company's stringent requirements for performance and durability.

For designers and engineers looking for an op-amp that offers high-speed, precision, and low-noise operation, the AD8044ARZ-14-REEL from Analog Devices Inc. stands out as a superior choice, delivering consistent performance for sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8581 $59.2905
11+ $9.7298 $107.0278
16+ $9.4257 $150.8112
22+ $9.1217 $200.6774
29+ $8.8176 $255.7104
38+ $7.9054 $300.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess