EN
  • EN
  • DE

AD8037AR

Part No AD8037AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Distortion, Wide Bandwidth Voltage Feedback Clamp Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 1500V/μs
-3db Bandwidth 270MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Supply Current 18.5mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8037
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138162-AD8037AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8037AR CAD Model

Description

Analog Devices AD8037AR FastFET™ Op Amps

The AD8037AR from Analog Devices Inc. is a high-performance FastFET™ operational amplifier designed for a wide range of applications requiring fast settling times, low distortion, and high output current. This op amp is particularly suitable for high-speed data acquisition systems, medical instrumentation, and any application where high dynamic performance is critical.

Key Features:

  • High Speed: The AD8037AR boasts a slew rate of 3600 V/µs, making it one of the fastest op amps in its class. This high-speed performance ensures quick response times in fast signal processing applications.
  • Low Distortion: With Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, the AD8037AR delivers clean and precise amplification, critical for high-fidelity audio systems and precision instrumentation.
  • Wide Bandwidth: A wide bandwidth of 160 MHz at a gain of +1 allows the op amp to handle a broad range of frequencies without compromising signal integrity.
  • Flexible Supply Voltage: The device can operate from a dual supply voltage ranging from ±2.5 V to ±6 V, or a single supply voltage from 5 V to 12 V, providing versatility in different circuit configurations.
  • High Output Current: With the ability to deliver an output current of 50 mA, the AD8037AR can drive a variety of loads, making it suitable for buffer stages and driving ADC inputs.
  • Clamp Feature: The unique clamp feature allows users to set the output voltage limits, preventing the op amp from exceeding specific voltage levels, which is essential for protecting downstream components.

Applications:

  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Video and RF Amplification
  • Test and Measurement Equipment

The AD8037AR is available in an 8-lead SOIC package, ensuring easy integration into a variety of circuit designs. With its robust performance characteristics, the AD8037AR from Analog Devices Inc. is an excellent choice for engineers looking for an op amp that combines speed, precision, and versatility.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1145 $60.6870
14+ $8.2991 $116.1874
22+ $8.0397 $176.8734
30+ $7.7805 $233.4150
39+ $7.5211 $293.3229
52+ $6.7430 $350.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess