EN
  • EN
  • DE

AD8034ARZ-REEL

Part No AD8034ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 80 MHz FastFET Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series FastFET
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 80 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 1mV
Operating Supply Current 3.3mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 5 V ~ 24 V, ±2.5 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138158-AD8034ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8034
Introduction Date August 16, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8034ARZ-REEL CAD Model

Description

Product Overview: AD8034ARZ-REEL by Analog Devices Inc.

The AD8034ARZ-REEL is a high-performance, fastFET™ dual operational amplifier from Analog Devices Inc., renowned for its precision electronic components. This particular product is designed to cater to a wide variety of applications that demand high speed and low power consumption. The AD8034ARZ-REEL is a perfect choice for designers seeking a balance between performance and power efficiency.

Key Features

  • High Speed: With a slew rate of 160 V/μs and a bandwidth of 80 MHz, the AD8034ARZ-REEL is engineered to handle rapid signal changes, making it ideal for high-frequency applications.
  • Low Power: The device operates with a supply current of just 4 mA per amplifier, which is significantly lower than other operational amplifiers in its class, allowing for efficient power usage without compromising on performance.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The output of the AD8034ARZ-REEL swings close to the rails, which maximizes the dynamic range in single-supply applications.
  • Stable Over Capacitive Loads: This op-amp can drive capacitive loads up to 150 pF, ensuring stability and reliability in complex circuits.

Applications

The AD8034ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Active filters
  • ADC drivers
  • Video electronics
  • Signal conditioning
  • Photodiode preamplifiers
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8034ARZ-REEL is no exception. It is available in a compact SOIC package and is part of the reel package, which facilitates easy integration into automated manufacturing processes, enhancing production efficiency.

The AD8034ARZ-REEL operational amplifier combines speed, precision, and low power consumption, making it an excellent choice for designers and engineers looking to create high-performance electronic systems. With its versatile features and reliable performance, it stands out as a valuable component in any advanced signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8911 $50.5843
28+ $3.6448 $102.0544
43+ $3.5217 $151.4331
62+ $3.2754 $203.0748
80+ $3.1523 $252.1840
100+ $3.0292 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess