EN
  • EN
  • DE

AD8030ARJZ-REEL7

Part No AD8030ARJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier R-R I/O ±6V/12V Automotive 8-Pin SOT-23 T/R / IC OPAMP GP 125MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 63 V/μs
-3db Bandwidth 125MHz
Current - Input Bias 1.7μA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 170mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 008314-AD8030ARJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8030
Introduction Date April 23, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8030ARJZ-REEL7 CAD Model

Description

Product Overview: AD8030ARJZ-REEL7

The AD8030ARJZ-REEL7 is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to deliver precision and power efficiency for a wide range of applications. This amplifier is part of the AD8030 series, which is renowned for its low power consumption and high speed, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Power Consumption: The AD8030ARJZ-REEL7 is optimized for low power operations, drawing only 3.0 mA of quiescent current per amplifier. This feature is crucial for extending battery life in portable devices.
  • High Speed: Despite its low power usage, the amplifier provides a high speed of 80 MHz bandwidth and 30 V/μs slew rate, ensuring excellent dynamic response for fast-changing signals.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7 V to 6 V, which simplifies power supply design and is suitable for a variety of applications.
  • Rail-to-Rail Output: The amplifier offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output, particularly beneficial when operating at lower supply voltages.
  • Low Input Bias Current: With an input bias current of only 1 pA, the AD8030ARJZ-REEL7 is suitable for applications requiring high input impedance.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • ADC buffer amplifiers
  • Active filters
  • Signal conditioning
  • Data acquisition systems

Packaging and Quality

The AD8030ARJZ-REEL7 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The "REEL7" designation indicates that the product is provided in a 7-inch reel, suitable for automated assembly processes. Analog Devices Inc. ensures high-quality and reliability, making the AD8030ARJZ-REEL7 a dependable choice for both commercial and industrial applications.

With its combination of low power consumption, high speed, and precision output, the AD8030ARJZ-REEL7 is an excellent amplifier solution for designers seeking performance and efficiency in their electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess