EN
  • EN
  • DE

AD8028ARM

Part No AD8028ARM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP R-R DUAL LDIST 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 100V/µs
-3db Bandwidth 190 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 200 µV
Current - Supply 6.5mA (x2 Channels)
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number AD8028
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 816607-AD8028ARM
Ultra Librarian 3D Model Ultra Librarian AD8028ARM CAD Model

Description

Product Overview: AD8028ARM by Analog Devices Inc.

The AD8028ARM is a high-performance, high-speed voltage feedback amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier offers a unique combination of speed, low noise, and low input bias currents, making it an excellent choice for a wide range of applications including high-speed signal conditioning, filters, and amplifiers.

Key Features

  • High Speed: With a bandwidth of 180 MHz and a slew rate of 230 V/µs, the AD8028ARM is optimized for fast signal processing applications.
  • Low Distortion: Its low harmonic distortion characteristics ensure clean signal amplification, which is crucial for high-fidelity audio and instrumentation applications.
  • Low Noise: The device boasts a low voltage noise density of 4.3 nV/√Hz, making it ideal for sensitive applications where noise can be a critical factor.
  • Power Efficiency: Operating at a low supply current of just 6.4 mA, the AD8028ARM is suitable for power-sensitive designs.
  • Dual Supply Operation: It can operate from ±2.5 V to ±6 V dual supplies, providing design flexibility.
  • Single Supply Operation: The amplifier is also capable of single supply operation, with a range from 5 V to 12 V.
  • Output Swing: The AD8028ARM provides a wide output swing, which is beneficial when driving analog-to-digital converters (ADCs) or other high impedance loads.

Potential Applications

The AD8028ARM's versatility makes it suitable for a variety of applications, including:

  • Active filters and buffers
  • ADC drivers
  • Professional audio equipment
  • Test and measurement systems
  • Video and RF amplification

Package and Quality

The AD8028ARM is available in a compact MSOP-8 (Mini Small Outline Package) that is designed for space-constrained applications. Analog Devices Inc. ensures high-quality standards for reliability and performance, making the AD8028ARM a dependable choice for engineers and designers looking to create high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8924 $58.3860
32+ $3.6417 $116.5344
50+ $3.5158 $175.7900
71+ $3.2652 $231.8292
92+ $3.1393 $288.8156
115+ $3.0134 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,011 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess