EN
  • EN
  • DE

AD80236BBCZ

Part No AD80236BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 1200V/µs
Current - Supply 7 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 15V, ±2.1V ~ 7.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8023
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 729413-AD80236BBCZ
Ultra Librarian 3D Model Ultra Librarian AD80236BBCZ CAD Model

Description

Introducing the AD80236BBCZ from Analog Devices Inc.

The AD80236BBCZ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the rigorous demands of advanced electronic systems, offering exceptional reliability and functionality.

Key Features

  • High Precision: The AD80236BBCZ is known for its precise signal processing capabilities, making it an ideal choice for applications that require accurate data conversion and management.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low power consumption, which is crucial for battery-powered devices and applications where power availability is a constraint.
  • Robust Integration: This component integrates multiple functions into a single chip, which simplifies design complexity, reduces footprint, and can lead to cost savings in terms of both space and additional components.
  • Wide Operating Temperature Range: The AD80236BBCZ is built to operate effectively across a broad range of temperatures, making it suitable for industrial and automotive applications that may be exposed to harsh environments.

Applications

The versatility of the AD80236BBCZ allows it to be utilized across various sectors. Common applications include:

  • Telecommunications
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The AD80236BBCZ is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to the highest standards. With this IC, designers and engineers can be confident in the stability and longevity of their electronic systems.

Technical Support and Resources

Analog Devices Inc. provides comprehensive technical support for the AD80236BBCZ, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration and use of this IC in their projects, ensuring a smooth development process from concept to production.

For those looking to incorporate advanced signal processing capabilities into their designs with minimal power draw and maximum efficiency, the AD80236BBCZ from Analog Devices Inc. is an exceptional choice that delivers on performance, quality, and support.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Lowest to $4.5864
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9969 $59.9628
29+ $4.1000 $118.9000
44+ $3.9718 $174.7592
61+ $3.8438 $234.4718
78+ $3.7156 $289.8168
105+ $3.3313 $349.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess