EN
  • EN
  • DE

AD8021AR

Part No AD8021AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 560MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 460 V/µs
-3db Bandwidth 560MHz
Current - Input Bias 7.5µA
Voltage - Input Offset 400µV
Current - Supply 7.8mA
Current - Output / Channel 70mA
Voltage - Supply Single/Dual (±) 4.5 V ~ 24 V ±2.25 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Voltage Feedback
Win Source Part Number 077126-AD8021AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8021AR CAD Model

Description

Product Overview: AD8021AR by Analog Devices Inc.

The AD8021AR is a high-performance, low-power voltage feedback amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This operational amplifier (op-amp) is well-suited for a wide range of applications, including medical imaging, professional audio equipment, test and measurement instruments, and high-speed signal processing circuits.

Key Features

  • High Speed: The AD8021AR offers an impressive slew rate and bandwidth, making it ideal for applications that require rapid signal response and high-frequency performance.
  • Low Distortion: With its low harmonic distortion, the device ensures signal fidelity, which is crucial in high-end audio and instrumentation applications.
  • Low Noise: The amplifier provides low noise performance, which minimizes the introduction of unwanted signals and preserves the integrity of the original signal.
  • Flexible Power Supply: It operates with a wide range of power supplies, from ±2.5 V to ±12 V, giving designers the flexibility to use it in various circuit configurations.

Applications

The versatility of the AD8021AR allows it to be used in multiple high-performance applications. Some of the typical applications include:

  • Active filters
  • ADC/DAC buffers
  • Professional audio equipment
  • Medical imaging systems
  • Video and RF amplification
  • Test and measurement instruments

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8021AR is no exception. The product is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by industry professionals.

Technical Specifications

The AD8021AR features a high unity-gain bandwidth of 560 MHz and a fast slew rate of 2300 V/µs. It also offers a low input offset voltage and is available in a compact SOIC package, making it suitable for space-constrained applications.

For designers seeking a high-speed, low-noise, and reliable operational amplifier, the AD8021AR from Analog Devices Inc. is an excellent choice that combines performance with versatility to meet the most demanding analog requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2345 $50.6415
17+ $5.9360 $100.9120
27+ $5.7505 $155.2635
36+ $5.5650 $200.3400
47+ $5.3795 $252.8365
63+ $4.8230 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess