Analog Devices Inc. Product: AD8017ARZ-REEL
The AD8017ARZ-REEL is a high-performance, dual current feedback operational amplifier from Analog Devices Inc., designed to deliver exceptional speed and bandwidth while maintaining low power consumption. This amplifier is well-suited for a wide range of applications, including telecommunications, video processing, and high-speed data acquisition systems.
Key Features
- High Output Current: Capable of delivering a continuous output current of up to 230 mA per amplifier, making it ideal for driving heavy loads.
- Wide Bandwidth: Offers a -3 dB bandwidth of 230 MHz at a gain of +2, allowing it to handle high-speed signals with ease.
- Fast Slew Rate: Boasts a slew rate of 1600 V/µs, which ensures rapid response to input signal changes.
- Low Distortion: Exhibits low harmonic distortion, which is crucial for maintaining signal integrity in audio and video applications.
- Power Supply Flexibility: Operates from a single +5 V to ±6 V power supply, providing versatility in various circuit designs.
- Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against adverse operating conditions.
Applications
- Cable drivers
- Video switchers and routers
- ADC/DAC buffers
- Twisted-pair line drivers
- High-speed data acquisition systems
Product Packaging
The AD8017ARZ-REEL comes in a compact SOIC-8 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The 'REEL' designation indicates that this product is provided in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficiency and reliability in mass production environments.
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD8017ARZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. Customers can rely on this operational amplifier to deliver consistent results in their electronic designs.