EN
  • EN
  • DE

AD8016ARP

Part No AD8016ARP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, High Output Current xDSL Line Driver / ADSL Driver Single 20-Pin PSOP-II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171972-AD8016ARP
Popularity Medium
Supply and Demand Status Balance
Family Name AD8016
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8016ARP CAD Model

Description

The AD8016ARP is a robust, high-performance dual broadband amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is particularly well-suited for applications that require high output drive capability, wide bandwidth, and a differential output. The AD8016ARP is commonly used in communication systems, cable modems, and as a line driver in xDSL systems.

Key Features

  • High Output Drive: Capable of delivering an impressive output current, this amplifier can drive heavy loads efficiently, making it ideal for demanding applications.
  • Wide Bandwidth: The device offers a broad frequency response, enabling its use in high-speed signal processing tasks.
  • Low Distortion: With its low distortion characteristics, the AD8016ARP ensures signal integrity, which is critical in high-fidelity audio and precise instrumentation applications.
  • Differential Output: The differential output feature allows for the reduction of common-mode noise and improved signal quality, which is essential for balanced signal applications.
  • Single or Dual Power Supply: This amplifier can operate with either a single or dual power supply, providing design flexibility to accommodate various system requirements.

Applications

  • Cable Modems
  • xDSL Line Drivers
  • Power Amplifiers
  • Video Broadcast Equipment
  • High-Speed Data Acquisition

Product Specifications

Parameter Value
Supply Voltage (±V) 5 to 12
Output Current (mA) 60
Bandwidth (MHz) 220
Package 16-Lead Standard Small Outline Package (SSOP)

The AD8016ARP is available in a 16-Lead Standard Small Outline Package (SSOP), which is suitable for space-constrained applications while offering excellent thermal performance. Whether for high-speed communication infrastructure or precision signal processing, the AD8016ARP stands out as a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7022 $51.7242
26+ $3.8583 $100.3158
41+ $3.7377 $153.2457
56+ $3.6171 $202.5576
72+ $3.4966 $251.7552
96+ $3.1348 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,977 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess