EN
  • EN
  • DE

AD80141BCPZ-140

Part No AD80141BCPZ-140
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.8V 48-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 125M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077123-AD80141BCPZ-140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD80141BCPZ-140 CAD Model

Description

Introducing the AD80141BCPZ-140 High-Speed Operational Amplifier

The AD80141BCPZ-140 is a state-of-the-art high-speed operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product stands out for its exceptional speed and precision, making it an ideal choice for a wide range of applications, including medical imaging, test and measurement, and high-speed data acquisition systems.

Key Features:

  • High Bandwidth: With a bandwidth of 140 MHz, this operational amplifier can handle high-speed signals with ease, ensuring signal integrity in demanding applications.
  • Fast Settling Time: The AD80141BCPZ-140 boasts a fast settling time, which is crucial for applications that require quick and accurate signal processing.
  • Low Distortion: The low distortion characteristics of this op-amp result in clean and precise signal amplification, which is essential for high-fidelity audio and instrumentation applications.
  • Low Noise: It features low noise performance, minimizing the introduction of unwanted signals and preserving the quality of the original signal.
  • Single-Supply Operation: This amplifier can operate from a single power supply, simplifying power management in embedded systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD80141BCPZ-140 saves valuable board space without compromising performance.

Applications:

The versatile nature of the AD80141BCPZ-140 makes it suitable for a variety of high-speed applications. Whether it's for professional audio equipment, active filters, or fast ADC drivers, this operational amplifier delivers top-notch performance. Its robust design also makes it a reliable component for industrial and automotive applications that require high-speed signal processing under harsh conditions.

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality components. The AD80141BCPZ-140 is built to meet stringent quality standards, ensuring reliable performance and longevity in your applications. With the backing of Analog Devices' expertise and support, this operational amplifier is a choice you can trust for your critical design needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8692 $67.7384
5+ $27.7905 $138.9525
7+ $26.9219 $188.4533
9+ $26.0533 $234.4797
12+ $25.1848 $302.2176
16+ $22.5803 $361.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess