EN
  • EN
  • DE

AD80101ASQZ-80

Part No AD80101ASQZ-80
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989451-AD80101ASQZ-80
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80101ASQZ-80 CAD Model

Description

Product Overview: AD80101ASQZ-80 from Analog Devices Inc.

The AD80101ASQZ-80 is a high-performance, mixed-signal integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This product is crafted to meet the rigorous demands of advanced signal processing applications, providing exceptional accuracy and reliability.

Key Features and Benefits

  • High-Speed Operation: With a design optimized for swift signal processing, the AD80101ASQZ-80 is capable of operating at a frequency of 80MHz, making it suitable for high-speed applications.
  • Low Power Consumption: Engineered for efficiency, this device consumes minimal power, which is crucial for portable and battery-powered applications where energy conservation is paramount.
  • Robust Signal Integrity: The AD80101ASQZ-80 maintains signal integrity even under challenging conditions, ensuring accurate and reliable performance for critical applications.
  • Precision Analog-to-Digital Conversion: This product features high-quality analog-to-digital conversion capabilities, providing precise digital representation of analog signals.
  • Compact Package: Housed in a space-saving package, the AD80101ASQZ-80 is ideal for use in systems where board space is at a premium.

Applications

The versatility of the AD80101ASQZ-80 allows it to be utilized in a wide array of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD80101ASQZ-80 is no exception. Each device is subjected to rigorous testing and quality control procedures to ensure it meets the highest standards of performance and reliability.

Technical Specifications

Parameter Value
Operating Frequency 80MHz
Power Consumption Low
Package Compact

For designers and engineers seeking a high-quality, high-speed signal processing solution, the AD80101ASQZ-80 from Analog Devices Inc. offers a compelling combination of performance, efficiency, and versatility.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess