EN
  • EN
  • DE

AD8008ARMZ-REEL7

Part No AD8008ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8MSOP / Current Feedback Amplifier 2 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1000V/µs
-3db Bandwidth 500 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 500 µV
Current - Supply 9mA (x2 Channels)
Current - Output / Channel 130 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8008ARMZ-REEL7-ND,AD8008ARMZ-REEL7TR,AD8008ARMZ-REEL7CT,AD8008ARMZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1164089-AD8008ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8008ARMZ-REEL7 CAD Model

Description

AD8008ARMZ-REEL7 - High-Performance Amplifier from Analog Devices Inc.

The AD8008ARMZ-REEL7 is a state-of-the-art dual current feedback operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is part of the AD8008 series and is known for its high speed, low distortion, and excellent signal fidelity, making it an ideal choice for a wide range of applications including telecommunications, imaging systems, and test equipment.

Key Features:

  • High-Speed Performance: The AD8008ARMZ-REEL7 boasts a high slew rate and fast settling time, ensuring rapid response to input signal changes, which is crucial for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this amplifier preserves the quality of the original signal, making it suitable for high-fidelity audio and video systems.
  • Wide Bandwidth: The device features a wide bandwidth that supports a broad range of frequencies, enabling its use in various high-frequency applications.
  • Supply Voltage Range: The amplifier operates over a wide supply voltage range, providing design flexibility and compatibility with a variety of other electronic components.
  • Output Current: It delivers a high output current, which is beneficial when driving heavy loads or multiple devices.

Applications:

  • Telecommunications
  • Video and imaging systems
  • Test and measurement equipment
  • Professional audio equipment
  • ADC/DAC buffer
  • High-speed filters

Product Details:

The AD8008ARMZ-REEL7 comes in an MSOP-8 (Mini Small Outline Package) which is a compact package suitable for space-constrained applications. It is supplied in a reel format (REEL7), which facilitates efficient mounting and assembly processes for high-volume production. This product is part of Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems.

With its exceptional performance and versatility, the AD8008ARMZ-REEL7 is an excellent choice for designers looking to enhance the speed and integrity of their signal processing circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4384 $59.5072
19+ $6.1033 $115.9627
30+ $5.9124 $177.3720
41+ $5.7218 $234.5938
53+ $5.5311 $293.1483
70+ $4.9589 $347.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess