EN
  • EN
  • DE

AD8004ARZ

Part No AD8004ARZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+;/
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709279-AD8004ARZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8004ARZ CAD Model

Description

The AD8004ARZ is a high-performance, quad-channel operational amplifier crafted by the renowned manufacturer Analog Devices Inc. This precision electronic component is designed to cater to a wide range of applications that demand high speed, low power consumption, and excellent dynamic performance.

Key Features:

  • High Speed: With a slew rate of 800 V/µs and a bandwidth of 175 MHz when set to a gain of +1, the AD8004ARZ is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: It operates on a low supply current of 4.4 mA per amplifier, making it an energy-efficient choice for battery-powered devices and portable applications.
  • Wide Supply Range: The device supports a wide supply voltage range from ±2.5 V to ±5 V, providing flexibility in various circuit designs.
  • Low Distortion: It exhibits low harmonic distortion, which is critical for applications such as medical imaging, instrumentation, and high-fidelity audio processing.
  • Output Swing: The output can swing to within 1.5 V of the supply rails, ensuring a wide dynamic range for the processed signals.

Applications:

  • Video and Cable Drivers
  • ADC/DAC Buffers
  • Audio Processing
  • Test and Measurement Equipment
  • Communication Systems
  • Active Filters

The AD8004ARZ comes in a 16-lead SOIC package, which is suitable for surface mount technology (SMT), allowing for compact and high-density circuit designs. Its robust design ensures reliable performance even in challenging environmental conditions, making it a preferred choice for industrial, commercial, and military applications.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8004ARZ is a testament to their expertise in the field of precision amplifiers. Whether you're designing high-speed data acquisition systems, developing cutting-edge audio equipment, or working on sensitive instrumentation, the AD8004ARZ offers the performance and reliability you need to succeed.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0046 $60.0276
15+ $8.2086 $123.1290
22+ $7.9522 $174.9484
31+ $7.6958 $238.5698
39+ $7.4394 $290.1366
52+ $6.6701 $346.8452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess