EN
  • EN
  • DE

AD8003ACPZ-R2

Part No AD8003ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 3 CIRCUIT 24LFCSP / Current Feedback Amplifier 3 Circuit 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 3800V/µs
-3db Bandwidth 1.65 GHz
Current - Input Bias 7 µA
Voltage - Input Offset 700 µV
Current - Supply 9.5mA (x3 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number AD8003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8003ACPZ-R2DKR,AD8003ACPZ-R2-NDL,AD8003ACPZ-R2TR,2156-AD8003ACPZ-R2,AD8003ACPZ-R2CT,ANAANAAD8003ACPZ-R2,Q6906484,AD8003ACPZ-R2-ND
Standard Package 250
Win Source Part Number 1027773-AD8003ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8003ACPZ-R2 CAD Model

Description

Product Overview: AD8003ACPZ-R2

The AD8003ACPZ-R2 is a cutting-edge triple current feedback operational amplifier developed by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is designed to deliver high-speed performance with a wide bandwidth, making it an ideal choice for a variety of demanding applications that require fast signal processing and precise amplification.

Key Features

  • High-Speed Performance: The AD8003ACPZ-R2 offers a phenomenal speed with a high slew rate, ensuring rapid response times for fast-changing signals.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for numerous applications.
  • Low Distortion: It features low harmonic distortion, which is crucial for maintaining signal integrity, especially in high-fidelity audio and instrumentation applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8003ACPZ-R2 is designed for efficient power usage, which enhances its suitability for portable and battery-powered devices.

Applications

The AD8003ACPZ-R2 is a versatile component that can be used in a multitude of applications. Some of the common applications include:

  • Video and Broadcast Equipment: Its high-speed and low distortion make it perfect for video processing tasks.
  • Test and Measurement Instruments: The precision and wide bandwidth are ideal for oscilloscopes and other measurement tools.
  • High-Fidelity Audio Processing: It offers the fidelity required for professional audio equipment.
  • Communication Systems: The amplifier can handle the fast signal processing needed in modern communication infrastructures.

Product Specifications

The AD8003ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. The product is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

For engineers and designers looking for a high-speed operational amplifier that doesn't compromise on power efficiency or performance, the AD8003ACPZ-R2 from Analog Devices Inc. is an excellent choice that meets a broad spectrum of application requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7391 $53.9128
16+ $6.3044 $100.8704
25+ $6.0870 $152.1750
36+ $5.6522 $203.4792
46+ $5.4348 $250.0008
58+ $5.2174 $302.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess