EN
  • EN
  • DE

AD7989-1BCPZ-RL7

Part No AD7989-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 100KSPS SAR 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1013251-AD7989-1BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7989-1BCPZ-RL7 CAD Model

Description

Product Overview: AD7989-1BCPZ-RL7

The AD7989-1BCPZ-RL7 is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This component is designed to deliver exceptional accuracy and low power consumption, making it an ideal choice for battery-powered devices, portable medical instruments, and industrial control systems where efficiency is paramount.

Key Features

  • Resolution: The ADC offers a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 100 kSPS (kilo-samples per second), enabling the capture of rapidly changing signals.
  • Low Power Consumption: With a typical operating current of just 7 µA at 10 kSPS, the AD7989-1BCPZ-RL7 is optimized for power-sensitive applications.
  • Wide Supply Range: The device operates from a 2.5 V to 5.5 V power supply, accommodating a variety of system voltages.
  • Easy Interface: It includes a serial peripheral interface (SPI) that is compatible with several microcontrollers and digital systems for straightforward integration.
  • Compact Packaging: Housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), the AD7989-1BCPZ-RL7 is suitable for space-constrained applications.

Applications

The AD7989-1BCPZ-RL7 is versatile and can be used in a range of applications, including:

  • Portable medical devices such as ECG monitors and blood glucose meters
  • Data acquisition systems that require high precision and low power
  • Battery-powered instruments where extended life is critical
  • Industrial control systems that monitor processes and need accurate data conversion
  • Communications systems where signal integrity is essential

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD7989-1BCPZ-RL7 is no exception. It meets stringent industry standards, ensuring reliable performance in demanding environments. The part number suffix 'RL7' indicates that the product is provided in a reel, facilitating automated assembly processes and volume production.

With its combination of high accuracy, low power, and compact size, the AD7989-1BCPZ-RL7 from Analog Devices Inc. stands out as a superior ADC solution for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess