Product Overview: AD7984BCPZ - Analog Devices Inc.
The AD7984BCPZ is a high-performance 18-bit, 2 MSPS PulSAR® analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision conversion technology. This ADC offers industry-leading accuracy and speed, making it an ideal choice for demanding applications that require high-resolution signal acquisition with minimal distortion and noise.
Key Features:
- Resolution: The AD7984BCPZ boasts an impressive 18-bit resolution, providing a high level of detail in the digital representation of analog signals.
- Sampling Rate: With a fast sampling rate of up to 2 MSPS (Mega Samples Per Second), this ADC is well-suited for capturing rapidly changing signals without losing fidelity.
- Input Voltage Range: The device supports a versatile input voltage range, accommodating various signal levels for flexible system design.
- Low Power Consumption: Designed for power-sensitive applications, the AD7984BCPZ operates with low power consumption, preserving battery life in portable devices.
- No Missing Codes: Guaranteed no missing codes at 18 bits, ensuring the accuracy and reliability of the conversion process.
- Package: The component is available in a compact LFCSP (Lead Frame Chip Scale Package), which is conducive to space-constrained applications.
Applications:
The AD7984BCPZ is versatile and can be used in a variety of applications, including:
- Medical Imaging Systems
- Data Acquisition Systems
- Instrumentation and Control Systems
- High-precision Sensing
- Communications Systems
Technical Specifications:
| Parameter |
Value |
| Resolution |
18 bits |
| Max Sampling Rate |
2 MSPS |
| Input Voltage Range |
Differential |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Operating Temperature |
-40°C to +125°C |
| Package / Case |
LFCSP-32 |
For precise, high-speed ADC requirements, the AD7984BCPZ from Analog Devices Inc. stands out as a reliable solution, ensuring that your applications maintain the highest standards of data integrity and performance.