Product Overview: AD7980BCPZ-RL7
The AD7980BCPZ-RL7 is a high-performance 16-bit PulSAR® analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition, and industrial automation.
Key Features
- Resolution: 16-bit resolution provides high precision for demanding applications.
- Sampling Rate: Offers a fast sampling rate of up to 1 MSPS (Mega-Samples Per Second), enabling real-time data processing.
- Low Power Consumption: Designed with power efficiency in mind, it operates at a low power consumption of 7 mW at 1 MSPS, making it suitable for battery-powered devices.
- Interface: Features a serial peripheral interface (SPI) that allows easy integration with most microcontrollers and digital systems.
- Input Range: The ADC supports a pseudo-differential input range of 0 V to VREF, accommodating a variety of signal levels.
- Package: Comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which saves space on the PCB.
- Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliability under harsh conditions.
Applications
- Medical Imaging Systems
- Data Acquisition Systems
- Industrial Process Control
- Battery-Powered Instruments
- Communication Systems
The AD7980BCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its robust feature set, this ADC is an ideal choice for designers seeking a balance between performance, power efficiency, and space constraints.