EN
  • EN
  • DE

AD795JRZ-REEL

Part No AD795JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise Precision FET Op Amp | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 1V/μs
-3db Bandwidth 1.6MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Supply Current 1.3mA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD795
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138050-AD795JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD795JRZ-REEL CAD Model

Description

Product Overview: AD795JRZ-REEL

The AD795JRZ-REEL is a high-performance, low-power operational amplifier (op-amp) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of a product series known for its reliability and efficiency in various applications, including medical devices, instrumentation, and control systems.

Key Features

  • Precision Performance: The AD795JRZ-REEL boasts excellent accuracy and stability, making it suitable for precision applications that require a high degree of fidelity.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this op-amp maintains its performance while consuming minimal power, thus extending the battery life of portable devices.
  • Low Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and ensures a high degree of linearity in signal amplification.
  • Wide Supply Range: The device can operate across a wide range of power supplies, enhancing its versatility in different circuit configurations.
  • High Output Drive Capability: Despite its low-power design, the AD795JRZ-REEL can drive significant loads, making it a robust choice for driving other stages in a circuit.

Applications

The operational amplifier is ideal for a multitude of applications where precision and low power are paramount. Its typical applications include:

  • Active filters
  • Data acquisition systems
  • Instrumentation amplifiers
  • Audio equipment
  • Buffer amplifiers

Product Specifications

The AD795JRZ-REEL comes in a compact package and is available on a reel, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production times. The product's specifications are tailored to meet the stringent requirements of precision analog circuits.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD795JRZ-REEL is manufactured under strict quality control standards, ensuring that each unit meets or exceeds performance expectations. With a reputation for reliability, this product is a dependable choice for designers and engineers looking to create high-performance, long-lasting electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5761 $73.7283
5+ $20.1650 $100.8250
8+ $19.5349 $156.2792
11+ $18.9047 $207.9517
14+ $18.2746 $255.8444
19+ $16.3841 $311.2979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess