EN
  • EN
  • DE

AD7948BRSZ

Part No AD7948BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 20SSOP / 12 Bit Digital to Analog Converter 1 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 600µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number AD7948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7948BRSZ,-2735-AD7948BRSZ,2156-AD7948BRSZ
Standard Package 66
Win Source Part Number 1026823-AD7948BRSZ
Ultra Librarian 3D Model Ultra Librarian AD7948BRSZ CAD Model

Description

The AD7948BRSZ is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., featuring a PulSAR architecture that is optimized for low power consumption and high speed. This ADC is capable of sampling rates up to 2 megasamples per second (MSPS) and is packaged in a compact, 20-lead LFCSP/QFN surface-mount package, making it an ideal choice for space-constrained applications.

Key Features:

  • Resolution: 14 bits with no missing codes
  • Sample Rate: Up to 2 MSPS
  • Input Type: Pseudo-differential input range with a 2 V reference
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Package: 20-lead LFCSP/QFN (4 mm × 4 mm)
  • Power Consumption: Low power operation with 7.5 mW at 2 MSPS
  • Power Supply: Single 2.5 V supply operation

Applications:

The AD7948BRSZ is designed for high-speed data acquisition systems where space and power efficiency are critical. It is well-suited for a variety of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Imaging systems

Performance:

With its PulSAR architecture, the AD7948BRSZ provides excellent dynamic performance, including a 73.5 dB signal-to-noise ratio (SNR) and 90 dB spurious-free dynamic range (SFDR). This ensures precise measurements and accurate signal representation, which is vital for sensitive applications such as medical imaging and high-precision instrumentation.

Integration and Reliability:

The AD7948BRSZ simplifies design integration with its internal reference and reference buffer. This feature reduces the number of external components required, thereby saving board space and enhancing system reliability. The ADC is also specified over the industrial temperature range of −40°C to +125°C, ensuring consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess