The AD7945BRZ-REEL is a precision 12-bit, multipurpose analog-to-digital converter (ADC) from Analog Devices Inc. (ADI), a renowned leader in high-performance semiconductors. This product is designed for applications that require accurate and reliable digital representations of analog signals. It is part of a series of ADI components known for their exceptional quality and performance.
Key Features
- Resolution: 12-bit accuracy ensures detailed and precise digital output from analog inputs.
- Conversion Rate: Fast conversion rate suitable for high-speed applications.
- Interface: Easy to use parallel interface for straightforward integration with microcontrollers and digital systems.
- Power Efficiency: Low power consumption making it ideal for portable and battery-powered devices.
- Package: Supplied in a compact, surface-mount package for efficient use of PCB space.
Applications
The AD7945BRZ-REEL ADC is versatile and can be used in a wide range of applications, including but not limited to:
- Data acquisition systems
- Industrial control systems
- Medical instruments
- Scientific instrumentation
Technical Specifications
Parameter
Value
Resolution
12-Bit
Conversion Rate
High-Speed
Interface Type
Parallel
Supply Voltage
5 V
Operating Temperature
Specified Performance from -40°C to +85°C
Quality and Reliability
ADI's commitment to quality ensures that the AD7945BRZ-REEL ADC meets the highest standards for reliability and performance. This product is available in a reel format for ease of manufacturing and inventory management, making it an excellent choice for mass production requirements.
Ordering Information
The AD7945BRZ-REEL is available for order in reel packaging, simplifying the production process for electronics manufacturers. For detailed ordering and shipping information, please consult the Analog Devices Inc. website or contact their sales representatives.