EN
  • EN
  • DE

AD7939BSUZ-REEL7

Part No AD7939BSUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 8CH PARALL 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1.5M
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 140936-AD7939BSUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7939BSUZ-REEL7 CAD Model

Description

Product Overview

The AD7939BSUZ-REEL7 is a high-performance, octal-channel analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to cater to demanding applications that require fast, accurate, and reliable digital representation of analog signals. It is an ideal component for advanced industrial, medical, and communication systems where multichannel data acquisition is crucial.

Key Features

  • Resolution: The AD7939BSUZ-REEL7 boasts an 8-bit resolution, providing a fine granularity of data conversion that enables precise measurement of input signals.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process multiple analog inputs quickly, making it suitable for real-time applications.
  • Multiple Channels: It features eight single-ended analog input channels, allowing for simultaneous sampling of various signals, which is essential for complex systems that monitor or control multiple parameters.
  • Interface: The device includes a user-friendly serial interface, which simplifies the integration with microcontrollers and digital signal processors.
  • Power Efficiency: Designed with power-saving in mind, the AD7939BSUZ-REEL7 operates with low power consumption, making it an excellent choice for portable and battery-powered devices.
  • Packaging: It comes in a compact, surface-mount package and is supplied on a reel (REEL7), facilitating efficient assembly for high-volume production.

Applications

The AD7939BSUZ-REEL7 is versatile and can be integrated into a wide range of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Robotics
  • Instrumentation and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7939BSUZ-REEL7 is no exception. The product is manufactured to meet the highest industry standards, ensuring reliable performance even under stringent operating conditions. Customers can trust in the durability and longevity of this ADC when deployed in critical systems.

With its combination of features, the AD7939BSUZ-REEL7 from Analog Devices Inc. represents a robust and efficient solution for high-speed, multichannel analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess