EN
  • EN
  • DE

AD7922ARMZ-REEL7

Part No AD7922ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 5.25V
Supply Voltage , Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7922
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 713336-AD7922ARMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7922ARMZ-REEL7 CAD Model

Description

Product Overview: AD7922ARMZ-REEL7

The AD7922ARMZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is notable for its compact size and exceptional speed, making it an ideal choice for a wide range of applications that require accurate and rapid data conversion from analog to digital form.

With its 12-bit resolution, the AD7922ARMZ-REEL7 provides detailed digital representations of analog signals, which is essential for applications where precision is critical. The device operates on a single 2.7 V to 5.25 V power supply and features a high-speed serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Key Features

  • High Resolution: 12-bit ADC offers fine granularity for a wide range of analog inputs.
  • Speed: Fast throughput rate of up to 1 MSPS (Mega-Samples Per Second) allows for real-time data acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, it has a typical operating current of just 0.3 mA at 3 V.
  • Flexible Power Supply: Single supply operation from 2.7 V to 5.25 V, accommodating a variety of system voltages.
  • Digital Interface: Compatible with several digital interfaces, ensuring easy integration into existing systems.
  • Compact Package: Supplied in a compact 10-lead MSOP (Mini Small Outline Package), saving valuable board space.
  • Temperature Range: Operates across an industrial temperature range of -40°C to +85°C.

Applications

The AD7922ARMZ-REEL7 is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Battery-powered devices
  • Communication systems

Its high-speed performance and low power consumption make it particularly well-suited for portable and battery-operated devices where efficiency and compactness are essential.

The AD7922ARMZ-REEL7 is supplied in a reel, denoted by the "-REEL7" suffix, which is suitable for automated manufacturing processes, ensuring a streamlined production workflow.

With its blend of speed, precision, and low power, the AD7922ARMZ-REEL7 from Analog Devices Inc. represents a robust solution for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6176 $50.4704
10+ $10.3530 $103.5300
15+ $10.0294 $150.4410
21+ $9.7059 $203.8239
27+ $9.3824 $253.3248
36+ $8.4118 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess