The AD7914BRUZ-REEL7 is a high-performance, 10-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed for precision data acquisition systems, where space is at a premium and low power consumption is essential.
Key Features
- Resolution: 10-bit ADC, providing fine granularity for a wide range of applications.
- Sampling Rate: Capable of up to 2.3 MSPS, allowing for high-speed data acquisition.
- Interface: Features a Serial Peripheral Interface (SPI) that ensures easy integration with most microcontrollers and digital systems.
- Power Supply: Operates on a single 2.5V to 5.5V power supply, offering flexibility in various system designs.
- Low Power Consumption: Ideal for battery-powered and portable applications due to its low power operation.
- Package: Comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.
- Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliability across diverse environments.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.
Applications
The AD7914BRUZ-REEL7 is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-powered devices
- Portable medical instruments
- Instrumentation and control systems
- Industrial process control
- Automotive systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7914BRUZ-REEL7 is a testament to this, providing accurate and consistent performance over its operational lifetime. Customers can trust in this product for their critical applications where precision and durability are paramount.
Ordering Information
The AD7914BRUZ-REEL7 comes in tape and reel packaging, facilitating efficient assembly for mass production. For detailed ordering and product information, visit Analog Devices' official website or contact their sales and support team.