EN
  • EN
  • DE

AD790AQ

Part No AD790AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC PREC COMPARATOR HS 8-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 198640-AD790AQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD790AQ CAD Model

Description

The AD790AQ is a fast, precise voltage comparator, with a number of features that make it ideal for a wide array of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD790AQ stands out for its speed and accuracy in performance-critical environments.

Key Features

  • Fast Response Time: The AD790AQ boasts a rapid response time of 45 ns, making it suitable for high-speed systems that require quick decision-making capabilities.
  • Precision: With its tight input offset voltage specifications and low voltage hysteresis, this comparator ensures accurate switching and minimizes false triggering.
  • Versatile Power Supply: It can operate using a single 5 V supply or dual supplies up to ±15 V, providing flexibility in various circuit configurations.
  • Output Latch Capability: The inclusion of a latch function allows the output to be held until the system is ready to process the information, ensuring reliable operation in multi-tasking environments.
  • Low Power Consumption: The AD790AQ is designed to be energy-efficient, which is particularly beneficial for battery-powered or energy-conscious applications.

Applications

The AD790AQ is a versatile component that can be used in a wide range of applications. Some common uses include:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors in disk drives
  • High-speed sampling circuits
  • Window comparators
  • Pulse and square wave shapers

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the AD790AQ is no exception. This precision comparator is designed to meet rigorous industry standards, ensuring stable and consistent performance across a range of environmental conditions.

Ordering Information

The AD790AQ is available in a 16-pin CERDIP package, ensuring robustness and ease of integration into existing systems. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7351 $58.7351
3+ $48.1929 $144.5787
4+ $46.6869 $186.7476
5+ $45.1808 $225.9040
6+ $43.6748 $262.0488
8+ $39.1567 $313.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess