EN
  • EN
  • DE

AD7903BRQZ

Part No AD7903BRQZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Differential 16-Bit, 1 MSPS PulSAR ADC 12.0 mW in QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tube
Resolution 16
Sampling Rate 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 1137986-AD7903BRQZ
Manufacturer Homepage www.analog.com
Family Name AD7903
Introduction Date December 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7903BRQZ CAD Model

Description

AD7903BRQZ: Precision 16-Bit SAR ADC from Analog Devices Inc.

The AD7903BRQZ is a state-of-the-art 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-accuracy ADC is designed to deliver exceptional performance with a fast sample rate, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

Featuring a compact 16-lead QSOP package, the AD7903BRQZ operates on a single 2.5V power supply and boasts a throughput rate of up to 1 MSPS (Mega-Samples per Second), allowing for rapid data acquisition without sacrificing precision. The device's low power consumption is a significant advantage for portable and battery-powered applications, ensuring efficient operation and longer battery life.

Key Features:

  • Precision Performance: With its 16-bit resolution, the AD7903BRQZ provides high accuracy and low noise performance, ensuring reliable and precise measurements.
  • High Throughput: The ADC supports a sampling rate of up to 1 MSPS, enabling fast data capture which is essential for high-speed signal processing tasks.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a typical operating current of just 7 mA and a power-down current of 1 µA, maximizing battery life in portable devices.
  • Easy Interface: It features a serial peripheral interface (SPI) that allows for easy connectivity with microcontrollers and digital signal processors.
  • Multiple Conversion Modes: The AD7903BRQZ supports both single-ended and differential input modes, providing flexibility for various input signal types.
  • Robust Temperature Range: This ADC operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The AD7903BRQZ also includes advanced features such as an internal oscillator, an overrange/underrange indication, and a flexible power-down mode, further enhancing its utility in system design. Its small form factor combined with its robust feature set makes it an excellent choice for designers seeking a high-performance ADC solution that conserves space without compromising on quality or functionality.

Whether you're developing precision instrumentation or designing an energy-efficient portable device, the AD7903BRQZ from Analog Devices Inc. offers the precision, speed, and efficiency required to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3754 $77.3754
2+ $74.9574 $149.9148
3+ $72.5394 $217.6182
4+ $70.1214 $280.4856
5+ $62.8675 $314.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess