EN
  • EN
  • DE

AD7893BR-2

Part No AD7893BR-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 12-Bit, Serial 6 us ADC in 8-Pin Package | IC ADC 12BIT SAR 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number AD7893
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137965-AD7893BR-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7893BR-2 CAD Model

Description

The AD7893BR-2 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading company in the semiconductor industry. This ADC offers a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring high accuracy in the digital representation.
  • Sampling Rate: With a conversion rate of up to 2.3 MSPS (million samples per second), the AD7893BR-2 is suitable for high-speed applications that require rapid data acquisition.
  • Single Supply Operation: This device operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The AD7893BR-2 is designed for low power operation, which is critical for battery-powered or energy-sensitive applications.
  • Serial Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility and ease of integration with a variety of microprocessors and digital systems.
  • Track/Hold Function: The onboard track/hold function ensures accurate sampling of the input signal without the need for an external track/hold amplifier.

Applications

The AD7893BR-2 is designed to meet the demanding requirements of applications such as:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Battery-powered systems
  • Portable equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7893BR-2 ADC is built to the highest standards and is supported by comprehensive technical documentation and customer support. Engineers and designers choosing the AD7893BR-2 can be confident in the consistent performance and longevity of their designs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess