EN
  • EN
  • DE

AD7893ARZ-2REEL7

Part No AD7893ARZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number AD7893
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7893ARZ-2REEL7TR,AD7893ARZ-2REEL7-ND,AD7893ARZ-2REEL7CT,AD7893ARZ-2REEL7DKR
Standard Package 1,000
Win Source Part Number 1172632-AD7893ARZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD7893ARZ-2REEL7 CAD Model

Description

Product Overview: AD7893ARZ-2REEL7

The AD7893ARZ-2REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. This precision ADC comes in a compact SOIC package, making it an ideal choice for space-constrained applications. It operates on a single 5 V power supply and features a throughput rate of 600 kSPS (kilo-samples per second), allowing for rapid data acquisition and processing.

One of the key attributes of the AD7893ARZ-2REEL7 is its easy interface to microprocessors, courtesy of its SPI and QSPI compatible serial interface. This versatility ensures that it can be seamlessly integrated into a wide array of digital systems without the need for complex interfacing circuitry. Additionally, it boasts a high level of accuracy with a ±1 LSB INL (Integral Nonlinearity), ensuring reliable and precise measurement results critical for sensitive applications.

This ADC also features an on-chip track-and-hold function, which simplifies the design process by negating the need for an external track-and-hold circuit. The track-and-hold function also enables the AD7893ARZ-2REEL7 to sample input signals accurately without the risk of aliasing, making it suitable for digitizing high-frequency signals without loss of fidelity.

The AD7893ARZ-2REEL7 is provided in a tape and reel format (REEL7), facilitating automated manufacturing processes, which is particularly beneficial for large-scale production. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Applications for the AD7893ARZ-2REEL7 are diverse and include data acquisition systems, process control, medical instruments, and battery-powered devices. Its low power consumption also makes it well-suited for portable equipment, where power efficiency is of paramount importance.

Overall, the AD7893ARZ-2REEL7 from Analog Devices Inc. represents a blend of high-speed, precision, and versatility, making it a top choice for designers seeking an ADC that delivers both performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8276 $99.6552
3+ $40.8842 $122.6526
5+ $39.6067 $198.0335
7+ $38.3291 $268.3037
8+ $37.0514 $296.4112
11+ $33.2185 $365.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess